EN
  • EN
  • DE

8V44N004-NLGI

Part No 8V44N004-NLGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1311
Reference case QFN
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 751616-8V44N004-NLGI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8V44N004-NLGI CAD Model

Description

The 8V44N004-NLGI is a high-performance clock generator manufactured by IDT (Integrated Device Technology), now Renesas Electronics. This device is designed to provide precise and stable clock signals for a variety of applications requiring accurate timing. Clock generators are essential components in electronic systems for synchronizing operations and ensuring proper data flow.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transmission.
  • Data Centers: Employed in servers and storage systems to maintain accurate timing for data processing.
  • Telecommunications: Utilized in communication systems for signal synchronization.
  • Industrial Automation: Incorporated into industrial control systems for precise timing of automated processes.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other test instruments for accurate timing.

Features

  • High-Precision Clock Generation: Generates precise and stable clock signals with low jitter.
  • Multiple Output Frequencies: Supports multiple output frequencies to accommodate various system requirements.
  • Low Phase Noise: Features low phase noise to minimize timing errors and improve system performance.
  • Programmable Functionality: Offers programmable features for flexible configuration and optimization.

Benefits

  • Improved System Performance: Provides accurate timing signals to enhance system performance and stability.
  • Reduced Timing Errors: Low jitter and phase noise minimize timing errors, ensuring reliable operation.
  • Flexible Configuration: Programmable features allow for customization to meet specific application needs.

Additional Details

The 8V44N004-NLGI typically requires an external crystal oscillator as a reference clock. Detailed specifications, including output frequencies, voltage requirements, and timing parameters, can be found in the IDT/Renesas product datasheet. Proper power supply filtering and decoupling are crucial for minimizing noise and ensuring stable operation. The NLGI suffix indicates specific packaging and testing parameters for the device. Using a high-quality PCB layout is essential for minimizing signal reflections and ensuring signal integrity. The clock generator is a key component in high-performance electronic systems requiring precise timing and synchronization.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess