EN
  • EN
  • DE

89H24NT24G2ZBHLG

Part No 89H24NT24G2ZBHLG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 324FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Part Status Last Time Buy
Applications Switch Interfacing
Interface PCI Express
Supply Voltage (V) 3.3V
Manufacturer Package 324-BBGA, FCBGA
Supplier Device Package 324-FCBGA (19x19)
Mounting Style SMD
Part Number Series IDT89H24
Manufacturer Pack Quantity 84
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812727-89H24NT24G2ZBHLG
Ultra Librarian 3D Model Ultra Librarian 89H24NT24G2ZBHLG CAD Model

Description

The 89H24NT24G2ZBHLG is a high-performance, 24-lane, 24-port PCI Express (PCIe) Gen2 switch from IDT (Integrated Device Technology). This switch is designed to provide connectivity solutions for demanding applications requiring high bandwidth and low latency. It's commonly used in data centers, storage systems, and communication infrastructure.

Applications:

  • Data centers: Interconnecting servers and storage devices.
  • Storage systems: Enabling high-speed data transfer between storage controllers and drives.
  • Communication infrastructure: Supporting high-bandwidth communication links.
  • Networking equipment: Facilitating packet switching and routing.
  • Industrial automation: Providing high-speed communication between controllers and devices.

Features:

  • 24 lanes, 24 ports: Provides extensive connectivity options.
  • PCIe Gen2: Supports high-speed data transfer rates up to 5 GT/s per lane.
  • Low latency: Minimizes delays in data transmission.
  • Hot-plug support: Allows for insertion and removal of devices without system shutdown.
  • Advanced error handling: Ensures reliable data transmission.

Benefits:

  • Increased system performance: High-speed data transfer rates and low latency improve overall system performance.
  • Enhanced scalability: Extensive connectivity options allow for easy expansion of system capacity.
  • Improved system reliability: Advanced error handling ensures reliable data transmission.
  • Reduced downtime: Hot-plug support allows for maintenance and upgrades without system interruption.
  • Simplified system design: Integrated features simplify system design and reduce component count.

Additional Details:

The 89H24NT24G2ZBHLG incorporates advanced features such as quality of service (QoS) to prioritize critical traffic, and virtual channel (VC) support to isolate different traffic types. It also supports various power management features to minimize power consumption. The switch is designed for high reliability and is suitable for use in demanding environments. Its advanced features and performance make it a valuable component in high-performance computing and communication systems.

You May Also Be Interested in

Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,042.7084 $1,042.7084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess