The 74FCT374A is an octal D-type flip-flop with tri-state outputs manufactured by Integrated Device Technology (IDT). It is part of the FCT (Fast CMOS Technology) family, offering a combination of high-speed performance and low power consumption. This device is commonly used in various digital applications that require high-speed data storage and retrieval, such as memory interfaces, data bus transceivers, and register files.
Applications:
- Memory address latching
- Data bus buffering
- Output ports for microprocessors
- High-speed register files
- General-purpose storage registers
Features:
- 8-bit D-type flip-flop
- Tri-state outputs
- High-speed operation
- Low power consumption
- TTL-compatible inputs
- Single 5V supply
- Available in various packages (e.g., DIP, SOIC)
Benefits:
- Enables high-speed data storage and retrieval.
- Reduces bus loading with tri-state outputs.
- Minimizes power consumption in system designs.
- Facilitates easy interfacing with TTL logic.
- Provides flexibility with multiple package options.
Additional Details:
The 74FCT374A consists of eight independent D-type flip-flops. Data is loaded into the flip-flops on the positive-going edge of the clock (CLK) input. The output enable (OE) input controls the tri-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. The device operates from a single 5V power supply and offers TTL-compatible inputs for easy interfacing with other logic devices. The high-speed performance of the 74FCT374A makes it suitable for applications where timing is critical. The tri-state outputs are useful in bused systems, allowing multiple devices to share the same bus without contention.
The 74FCT374A is a versatile and reliable octal D-type flip-flop that can be used in a wide range of digital applications. Its combination of high-speed performance, low power consumption, and tri-state outputs makes it an excellent choice for demanding applications.