EN
  • EN
  • DE

5V993A-2QG

Part No 5V993A-2QG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SSOP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 713133-5V993A-2QG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5V993A-2QG CAD Model

Description

The 5V993A-2QG is a high-performance, low-skew clock buffer from IDT (Integrated Device Technology, now Renesas). It is designed to distribute clock signals with minimal skew and jitter, ensuring timing accuracy in high-speed digital systems. This buffer is suitable for applications requiring precise clock distribution, such as networking, telecommunications, and data processing.

Applications

  • Networking Equipment (e.g., routers, switches)
  • Telecommunications Systems
  • Data Processing Systems
  • High-Speed Computing
  • Clock Distribution Networks

Features

  • Low Skew: Minimizes timing differences between clock outputs.
  • Low Jitter: Reduces timing uncertainty and improves system performance.
  • High Fanout: Drives multiple loads without signal degradation.
  • Wide Operating Frequency Range: Supports a variety of clock frequencies.
  • Low Power Consumption: Reduces overall system power requirements.
  • Multiple Output Options: Provides flexibility in clock distribution schemes.

Benefits

  • Improved Timing Accuracy: The low skew and jitter ensure accurate timing in high-speed digital systems.
  • Enhanced System Performance: Precise clock distribution improves overall system performance and reliability.
  • Simplified Design: The ease of use and predictable performance simplify the design process.
  • Reduced System Cost: Integrated features can help minimize component count.
  • Increased Design Flexibility: Multiple output options provide flexibility in clock distribution schemes.

Specifications (Typical)

  • Output Frequency: (Consult Datasheet)
  • Output Skew: (Consult Datasheet, typically very low, in picoseconds)
  • Output Jitter: (Consult Datasheet, typically very low, in picoseconds)
  • Supply Voltage: (Consult Datasheet, 5V typically)
  • Power Consumption: (Consult Datasheet)
  • Operating Temperature Range: (Consult Datasheet)
  • Package Type: (Consult Datasheet, QG may indicate a specific package type, often a small surface mount package)

Note: Always refer to the official datasheet from Renesas (formerly IDT) for the 5V993A-2QG for precise specifications and application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 245 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess