EN
  • EN
  • DE

5P49V5901A648NLGI

Part No 5P49V5901A648NLGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815728-5P49V5901A648NLGI
Ultra Librarian 3D Model Ultra Librarian 5P49V5901A648NLGI CAD Model

Description

The 5P49V5901A648NLGI is a programmable clock generator from IDT (Integrated Device Technology). This versatile clock generator is designed to provide multiple clock outputs with configurable frequencies, making it suitable for a wide range of applications that require precise timing and clock distribution. It allows for customization and flexibility in clock management, ensuring optimal performance in complex electronic systems. The device supports various output formats and can be programmed to generate specific frequencies based on the application requirements.

Applications

  • Networking Equipment: Provides precise clock signals for routers, switches, and other networking devices.
  • Data Centers: Used in servers and storage systems for accurate timing and synchronization.
  • Telecommunications Infrastructure: Generates clock signals for base stations and other telecom equipment.
  • Industrial Automation: Provides timing signals for control systems and industrial applications.
  • Test and Measurement Equipment: Delivers accurate clock signals for precise measurements.

Features

  • Programmable Clock Generator: Allows for flexible configuration of output frequencies.
  • Multiple Output Channels: Provides multiple clock outputs for various system components.
  • Low Jitter Performance: Ensures high signal integrity and minimizes clock signal degradation.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • I2C Interface: Enables easy programming and control via I2C communication.
  • Internal EEPROM: Stores configuration settings for power-up operation.

Benefits

  • Flexibility: Programmable outputs allow for customization to meet specific application requirements.
  • Improved System Performance: Low jitter ensures accurate clock distribution, leading to better system performance.
  • Reduced Component Count: Integrated clock generator reduces the need for multiple discrete clock sources.
  • Easy Configuration: I2C interface simplifies programming and control.
  • Reliable Operation: Designed for robust performance in various environments.

Additional Details

The 5P49V5901A648NLGI is typically configured using IDT's programming tools, which allow users to set the desired output frequencies, output formats, and other parameters. The device's internal EEPROM stores these settings, ensuring that the clock generator powers up with the correct configuration. Proper power supply filtering and decoupling are recommended to minimize noise and ensure stable operation. The clock generator is available in a compact package, making it suitable for space-constrained applications. It is designed to meet stringent timing requirements, such as those found in high-speed serial communication protocols. The device is lead-free and RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess