EN
  • EN
  • DE

5P49V5913A000NLGI

Part No 5P49V5913A000NLGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815731-5P49V5913A000NLGI
Ultra Librarian 3D Model Ultra Librarian 5P49V5913A000NLGI CAD Model

Description

The 5P49V5913A000NLGI is a programmable clock generator from IDT (Integrated Device Technology), now part of Renesas. It's designed to provide flexible clocking solutions for a variety of applications. This device allows for generating multiple clock frequencies from a single input frequency, offering a highly configurable clocking architecture.

Applications

  • Networking equipment (switches, routers, servers)
  • Data centers
  • Wireless infrastructure
  • Industrial automation
  • Test and measurement equipment

Features

  • Programmable clock generator
  • Multiple output clocks with independent frequency control
  • Low jitter performance
  • Frequency range: Wide frequency range, typically from MHz to hundreds of MHz, check the datasheet for exact specifications.
  • I2C or SPI interface for programming
  • Supply voltage options
  • Small form factor package

Benefits

  • Flexibility in clock design: The programmable nature of the device allows for a wide range of clock frequencies to be generated, providing flexibility in system design.
  • Reduced BOM cost: By integrating multiple clock functions into a single device, the 5P49V5913A000NLGI can reduce the bill of materials (BOM) cost.
  • Improved system performance: Low jitter outputs ensure accurate and reliable clock signals, improving system performance.
  • Simplified board layout: The small form factor package simplifies board layout and reduces board space requirements.
  • Easy programmability: The I2C or SPI interface allows for easy programming and configuration of the device.

Additional Details

The 5P49V5913A000NLGI is a versatile clock generator that can be used in a wide range of applications. Its programmable nature allows it to be tailored to the specific clocking requirements of the application. The device is typically programmed via an I2C or SPI interface, which allows for easy configuration of the output frequencies, output enable, and other parameters. Refer to the IDT/Renesas datasheet for detailed information on the programming interface, electrical characteristics, and timing specifications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0446 $64.3568
18+ $6.6008 $118.8144
28+ $6.3941 $179.0348
38+ $6.1885 $235.1630
49+ $5.9817 $293.1033
65+ $5.3627 $348.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 449 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess