EN
  • EN
  • DE

49FCT805SO

Part No 49FCT805SO
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP-20
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 751396-49FCT805SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 49FCT805SO CAD Model

Description

The IDT 49FCT805SO is a high-performance, low-skew zero delay buffer designed to distribute clock signals in high-speed digital systems. This device is part of IDT's broader portfolio of timing solutions, renowned for their precision and reliability. The 49FCT805SO features multiple output clocks with minimal skew, ensuring synchronous operation across various system components. It is commonly used in applications requiring precise timing synchronization, such as networking equipment, servers, and high-performance computing systems.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transfer and processing.
  • Servers: Provides clock distribution for CPUs, memory, and peripherals in server systems.
  • High-Performance Computing (HPC): Used in supercomputers and other HPC systems to ensure synchronized operation of multiple processors.
  • Data Centers: Provides reliable clock signals for data storage and processing equipment.
  • Telecommunications Infrastructure: Used in base stations and other telecom equipment to synchronize communication signals.

Features

  • Zero Delay Buffer: Provides minimal delay between input and output clocks.
  • Low Output Skew: Ensures precise synchronization between output clocks.
  • Multiple Output Clocks: Distributes clock signals to multiple system components.
  • High-Performance: Supports high-frequency clock signals for demanding applications.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Surface Mount Package: Facilitates easy integration into PCB designs.

Benefits

  • Improved System Performance: Ensures synchronous operation, leading to increased processing speed and efficiency.
  • Enhanced Reliability: Provides stable and reliable clock signals for critical system components.
  • Reduced Design Complexity: Simplifies clock distribution design with minimal skew.
  • Lower Power Consumption: Contributes to energy-efficient system operation.
  • Cost-Effective Solution: Provides high performance at a competitive price.
  • Easy Integration: Surface mount package simplifies PCB assembly.

Additional Details

The IDT 49FCT805SO is designed to operate over a wide temperature range, making it suitable for various environments. It features a robust design that can withstand harsh operating conditions. The device is also RoHS compliant, ensuring it is free from hazardous substances and environmentally friendly. The 49FCT805SO utilizes advanced process technology to achieve its high performance and low power consumption. This clock buffer is an excellent choice for applications requiring precise timing synchronization and reliable clock distribution. The specific package type is SOIC (Small Outline Integrated Circuit).

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess