EN
  • EN
  • DE

UP1-18-A

Part No UP1-18-A
Manufacturer IDEC
Catalog PMIC - Motor Drivers, Controllers
Description Industrial Panel Mount Indicators / Switch Indicators 10MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1206115-UP1-18-A
Categories PMIC - Motor Drivers,Controllers
Manufacturer IDEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UP1-18-A CAD Model

Description

The UP1-18-A is a push-in terminal block manufactured by IDEC Corporation. It's designed for easy and secure wire termination in control panels and other electrical applications, using a push-in connection method that requires no tools for wire insertion.

Applications

  • Control panels
  • Industrial automation systems
  • Power distribution boards
  • Wiring closets
  • Machine building
  • General electrical wiring

Features

  • Push-in connection: Allows for quick and easy wire termination without the need for tools.
  • Spring clamp technology: Provides a secure and reliable connection, even in harsh environments.
  • Compact design: Saves space in control panels and other applications.
  • Test points: Allows for easy testing and troubleshooting of circuits.
  • Marker grooves: Facilitates clear labeling of terminal blocks.
  • Wide wire range: Accommodates a wide range of wire sizes.

Benefits

  • Reduced wiring time: Push-in connection significantly reduces wiring time compared to traditional screw terminals.
  • Increased reliability: Spring clamp technology ensures a secure and vibration-resistant connection.
  • Space savings: Compact design allows for more efficient use of space in control panels.
  • Easy maintenance: Test points facilitate easy testing and troubleshooting of circuits.
  • Clear identification: Marker grooves allow for clear labeling of terminal blocks, reducing wiring errors.
  • Versatile application: Wide wire range accommodates a variety of wiring needs.

Additional Details

The UP1-18-A push-in terminal block is designed to simplify and speed up wiring in control panels and other electrical applications. Its push-in connection method allows for quick and easy wire termination without the need for tools, reducing wiring time and labor costs. The spring clamp technology provides a secure and reliable connection, even in harsh environments. The terminal block features test points, which facilitate easy testing and troubleshooting of circuits, and marker grooves, which allow for clear labeling of terminal blocks. The UP1-18-A can accommodate a wide range of wire sizes, making it suitable for a variety of wiring needs. It is commonly used in industrial automation systems, power distribution boards, and machine building applications. The terminal block is typically made of a durable plastic material and is available in a variety of colors. It is designed to meet industry standards for safety and performance. The voltage and current ratings vary based on the specific model.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess