EN
  • EN
  • DE

SLC40N-1003-DHT2FB

Part No SLC40N-1003-DHT2FB
Manufacturer IDEC
Catalog OEM Parts ( S )
Description LED Displays & Accessories Display Light
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038548-SLC40N-1003-DHT2FB
Categories OEM Parts( S )
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLC40N-1003-DHT2FB CAD Model

Description

The SLC40N-1003-DHT2FB is a safety laser scanner manufactured by IDEC. This scanner is designed to provide area monitoring and safety functions in industrial applications, protecting personnel from hazardous machinery.

Applications:

  • Machine guarding: Creates a safety zone around machinery to prevent access during operation.
  • Automated guided vehicle (AGV) navigation: Provides obstacle detection and collision avoidance for AGVs.
  • Robotics: Monitors the area around robots to ensure safe operation and prevent collisions.
  • Access control: Controls access to hazardous areas by detecting the presence of personnel.

Features:

  • Wide scanning range: Covers a large area for effective monitoring.
  • Configurable safety zones: Allows for customization of safety zones to meet specific application requirements.
  • Built-in safety functions: Provides safety outputs for integration with safety controllers and emergency stop circuits.
  • Easy configuration: Can be configured using software or integrated interfaces.
  • Robust design: Designed for industrial environments with resistance to dust, moisture, and vibration.

Benefits:

  • Improved safety: Protects personnel from hazardous machinery and prevents accidents.
  • Increased productivity: Allows for safe and efficient operation of machinery and robots.
  • Reduced downtime: Prevents accidents and equipment damage, minimizing downtime.
  • Compliance with safety standards: Meets relevant safety standards for machine guarding and area monitoring.

Additional Details:

The SLC40N-1003-DHT2FB has a specific scanning range and configurable safety zones. Refer to the manufacturer's datasheet for detailed specifications, including scanning range, response time, safety outputs, and environmental ratings. The scanner is typically integrated with a safety controller for complete safety system functionality.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess