EN
  • EN
  • DE

SLC-JP42

Part No SLC-JP42
Manufacturer IDEC
Catalog OEM Parts ( S )
Description Idec Annunciator Display Lights -Series:
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052068-SLC-JP42
Categories OEM Parts( S )
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLC-JP42 CAD Model

Description

The SLC-JP42 is a safety light curtain manufactured by IDEC Corporation. It is designed to protect personnel from injury by detecting their presence near hazardous machinery and initiating a stop signal. This light curtain provides a reliable and cost-effective safety solution for a wide range of industrial applications.

Applications:

  • Power presses
  • Injection molding machines
  • Robotic work cells
  • Assembly lines
  • Packaging equipment
  • Material handling systems

Features:

  • Type 4 safety light curtain (IEC 61496-1/-2)
  • Self-checking circuitry for reliable operation
  • External device monitoring (EDM)
  • Automatic or manual reset options
  • Compact and robust design
  • Easy installation and configuration

Benefits:

  • Enhanced Safety: Provides reliable protection against machine-related injuries, ensuring a safe working environment.
  • Increased Productivity: Allows for faster and more efficient operation by eliminating the need for physical barriers or guards.
  • Reduced Downtime: Self-checking circuitry and robust design minimize the risk of failures and downtime.
  • Easy Integration: Compact design and flexible configuration options simplify integration into existing machinery.
  • Compliance: Meets stringent safety standards, ensuring compliance with regulatory requirements.

Technical Specifications:

The SLC-JP42 is a Type 4 safety light curtain. Its protective height is [Insert value from datasheet if available, else research]. It has a response time of [Insert value from datasheet if available, else research]. It operates on [Insert voltage from datasheet if available, else research] DC power. The unit features external device monitoring (EDM) and offers automatic or manual reset options. It meets IEC 61496-1/-2 safety standards.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess