EN
  • EN
  • DE

RU2S-D24

Part No RU2S-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 10A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Manufacturer IDEC
Packaging Bulk
Mounting Socketable
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 10 A
Switching Voltage 250VAC, 30VDC - Max
Coil Current 44.7 mA
Coil Type Non Latching
Features Lighted Indicator, Mechanical Indicator, Test Button
Termination Style Plug In
Must Operate Voltage 19.2 VDC
Must Release Voltage 2.4 VDC
Operate Time 20 ms
Release Time 20 ms
Temperature Range - Operating -55°C ~ 60°C
Contact Material Silver (Ag)
Relay Type General Purpose
Coil Resistance 605 Ohms
Base Product Number RU2S
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
Other Part Number 1885-1296
Standard Package 1
Win Source Part Number 1323852-RU2S-D24
Ultra Librarian 3D Model Ultra Librarian RU2S-D24 CAD Model

Description

The 1323852-RU2S-D24 from IDEC is a general purpose relay that has a DPDT (2 Form C) contact form.

  • Coil Voltage: 24VDC
  • Contact Rating: 10A
  • Features: mechanical indicator, a test button, and a lighted indicator
  • Packaging: bulk
  • Mounting: socketable
  • Coil Resistance: 605 Ohms
  • Coil Current: 44.7 mA
  • Operate and Release Time: 20 ms
  • Switching Voltage: 250VAC and 30VDC maximum
  • Temperature Range: -55°C to 60°C
  • ROHS3 Compliant: true
  • ECCN: EAR99

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 10A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 48V
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4493 $174.3776
44+ $5.2737 $232.0428
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess