EN
  • EN
  • DE

RJ2S-CL-A120

Part No RJ2S-CL-A120
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 120V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 120VAC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 7.4 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In
Must Operate Voltage 96 VAC
Must Release Voltage 36 VAC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 6.4 kOhms
Base Product Number RJ2S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
California Prop 65 Warning Information
Win Source Part Number 891726-RJ2S-CL-A120
Ultra Librarian 3D Model Ultra Librarian RJ2S-CL-A120 CAD Model

Description

The 891726-RJ2S-CL-A120 is a DPDT power relay from the RJ series.

  • Termination Style: Plug-in
  • Feature: Lighted indicator
  • Application: Power
  • Contact Rating: 8A
  • Contact Material: Silver nickel (AgNi)
  • Coil Voltage: 120VAC
  • Coil Resistance: 6.4 kOhms
  • Operate Time: 15ms
  • Release Time: 10ms
  • Temperature Range: -40°C to 70°C
  • Status: Active
  • Manufacturer: IDEC
  • Contact Form: DPDT

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess