EN
  • EN
  • DE

RJ1S-CL-A24

Part No RJ1S-CL-A24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 12A 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VAC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 12 A
Switching Voltage 250VAC - Nom
Coil Current 41.1 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage 19.2 VAC
Must Release Voltage 7.2 VAC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 243 Ohms
Base Product Number RJ1S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
California Prop 65 Warning Information
Win Source Part Number 891722-RJ1S-CL-A24
Ultra Librarian 3D Model Ultra Librarian RJ1S-CL-A24 CAD Model

Description

The RJ series power relay, part number 891722-RJ1S-CL-A24, is a versatile electronic component suitable for various applications.

  • Termination Style: Plug-in and quick connect
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver nickel (AgNi)
  • Coil Voltage: 24VAC
  • Coil Resistance: 243 Ohms
  • Coil Current: 41.1 mA
  • Contact Rating: 12 A
  • Switching Voltage: 250VAC
  • Operating Temperature: -40°C to 70°C
  • Feature: Lighted indicator
  • Manufacturer: IDEC

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
Omron
Electromechanical Relay SPST-NO 5A 12VDC 720Ohm Through Hole
Lowest to $0.2480
Omron
RELAY GEN PURPOSE SPST 5A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Lowest to $0.4274
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4303 $51.4545
36+ $2.8146 $101.3256
56+ $2.7267 $152.6952
76+ $2.6387 $200.5412
99+ $2.5508 $252.5292
132+ $2.2869 $301.8708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess