Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044353-NWAL-312
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NWAL-312 CAD Model

Description

The NWAL-312 is an LED illuminated nameplate switch manufactured by IDEC Corporation. This switch is part of IDEC's NWAL series, designed for use in industrial control panels, machinery, and other applications that require a robust and clearly visible switch with the ability to display custom legends or labels. The LED illumination ensures clear visibility, even in poorly lit environments.

Applications:

  • Industrial Control Panels: Used for operator control of machinery and processes.
  • Machinery: Integrated into machines for starting, stopping, and controlling various functions.
  • Human Machine Interfaces (HMIs): Provides a physical input device for operator interaction with equipment.
  • Instrumentation: Used in test and measurement equipment to control and indicate settings.
  • Building Automation: Used in control systems for lighting, HVAC, and security systems.

Features:

  • LED Illumination: Provides bright and clear indication of switch status.
  • Nameplate: Allows for custom legends or labels to be displayed.
  • Flush Mounting: Provides a clean and professional appearance on control panels.
  • Momentary or Maintained Action: Available in different switch actions to suit different applications.
  • Wide Range of Colors: Available in multiple LED colors to match the control panel design.

Benefits:

  • Improved Operator Safety: Clear visual indication of switch status enhances safety.
  • Simplified Panel Design: Integration of LED and nameplate simplifies panel layout.
  • Enhanced Aesthetics: Provides a professional and visually appealing look to control panels.
  • Reliable Operation: Robust construction ensures reliable performance in industrial environments.
  • Reduced Maintenance: Long-lasting LED illumination minimizes maintenance.

The NWAL-312 features a rugged design that can withstand harsh industrial conditions. The nameplate is customizable, allowing for clear and concise labeling of the switch function. The LED illumination is available in various colors, allowing for easy identification and status indication. Installation is straightforward, and the switch is designed for easy wiring. The NWAL series of switches from IDEC offers a wide range of options to meet diverse application needs. Correct wiring and power supply are critical for the proper operation of the switch. This IDEC nameplate switch combines the functionality of a switch with the visual clarity of an LED indicator, making it a valuable component in industrial control systems and other applications.

You May Also Be Interested in

Switchcraft Inc.
SWITCH PUSH SPST-NO 0.25A 28V
Need more? Email Us
ECAD model for 982A01RX
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for GB15AP
E-SWITCH
SWITCH PUSH DPST 16A 120V
Need more? Email Us
ECAD model for KJD17-22213-112
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Need more? Email Us
ECAD model for D6R60 F1 LFS
NKK Switches
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
ECAD model for MB2085SS2W30-BC
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
ECAD model for 8121SD3V3GE
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Need more? Email Us
ECAD model for 8168LHCBE2
Panasonic
SWITCH PUSH SPST-NO 0.1A 14V
Need more? Email Us
ECAD model for ESE-20C441
NKK Switches
SWITCH PUSH SPDT 0.4VA 28V
Need more? Email Us
ECAD model for UB15SKG035C-CC

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention