EN
  • EN
  • DE

NWAL-104R

Part No NWAL-104R
Manufacturer IDEC
Catalog Pushbutton Switches
Description Switch Hardware 22mm EMERG.STOP Nameplate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044340-NWAL-104R
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NWAL-104R CAD Model

Description

The NWAL-104R is an LED illuminated nameplate switch manufactured by IDEC Corporation. It is designed for use in control panels, machinery, and other industrial applications where a clearly visible and easily operated switch is required, along with the ability to display custom legends or labels. The integral LED illumination allows for clear visibility, even in low-light conditions.

Applications:

  • Control panels: Used as pushbuttons for various functions, such as start, stop, reset, and emergency stop.
  • Machinery: Controlling machine operations and providing visual indication of status.
  • HMI (Human Machine Interface): Used as input devices for operator interaction with industrial equipment.
  • Instrumentation: Used in test and measurement equipment for controlling and displaying settings.
  • Building automation: Controlling lighting, HVAC systems, and other building functions.

Features:

  • LED illumination: Provides bright and clear visibility of the switch.
  • Nameplate: Allows for custom legends or labels to be displayed on the switch.
  • Flush mount design: Provides a clean and professional appearance.
  • Momentary or maintained action: Available in different switch actions to suit various applications.
  • Wide range of colors: Available in different LED colors to match the panel design.

Benefits:

  • Improves operator safety with clear visual indication of switch status.
  • Simplifies panel design with integrated LED and nameplate.
  • Enhances the appearance of control panels and machinery.
  • Provides reliable operation in demanding industrial environments.
  • Reduces maintenance costs with long-lasting LED illumination.

The NWAL-104R features a robust construction for reliable operation in harsh industrial environments. It is typically available in different LED colors, such as red, green, yellow, and blue. The nameplate can be easily customized with labels or engravings. The switch is designed for easy installation and wiring. The NWAL series of switches offers a variety of options to meet different application requirements. Proper wiring and connection to a suitable power supply are essential for the reliable operation of the switch. This IDEC nameplate switch combines the functionality of a switch with the visual clarity of an LED indicator, making it a valuable component in industrial control systems.

You May Also Be Interested in

Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us
C&K Components
Switch Pushbutton SPDT 1A 14V
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
NKK Switches
SWITCH PUSH SPST-NO 0.4VA 28V
Lowest to $14.6604
C&K Components
SWITCH PUSH SPST-NO 0.125A 125V / Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Need more? Email Us
IDEC
Pushbutton Switches Pushbutton 25mm Momentary Metal Round Yellow 1NO-1NC Contact PCB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess