EN
  • EN
  • DE

GL82Z370 SR3MD

Part No GL82Z370 SR3MD
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824099-GL82Z370 SR3MD
Ultra Librarian 3D Model Ultra Librarian GL82Z370 SR3MD CAD Model

Description

The GL82Z370 SR3MD is a chipset component, specifically the Platform Controller Hub (PCH), manufactured by Intel. It is designed to work with Intel's 8th and 9th generation Core processors (Coffee Lake and Coffee Lake Refresh) in desktop platforms. The Z370 chipset is known for its support for CPU overclocking and multiple graphics cards, making it a popular choice for gaming and enthusiast PCs.

Applications:

  • High-Performance Desktop PCs: Used in gaming rigs, workstations, and other high-performance desktop computers.
  • Overclocking Platforms: Designed to support CPU overclocking, allowing users to push their processors to higher clock speeds.
  • Multi-GPU Systems: Supports multiple graphics cards in configurations like SLI (Nvidia) or Crossfire (AMD).
  • Gaming PCs: A common chipset for building gaming PCs due to its overclocking capabilities and support for multiple graphics cards.
  • Content Creation Workstations: Used in workstations for video editing, 3D rendering, and other demanding content creation tasks.

Features:

  • CPU Overclocking Support: Allows for adjusting CPU multipliers and voltages for overclocking.
  • Multiple PCI Express Lanes: Provides a large number of PCI Express lanes for graphics cards, SSDs, and other expansion cards.
  • Intel Optane Memory Support: Compatible with Intel Optane memory for improved storage performance.
  • USB 3.1 Gen 1 and Gen 2 Support: Offers high-speed USB connectivity with multiple USB 3.1 ports.
  • SATA 6 Gbps Ports: Includes multiple SATA 6 Gbps ports for connecting hard drives and SSDs.
  • Intel Gigabit Ethernet: Provides integrated Gigabit Ethernet for fast and reliable network connectivity.

Benefits:

  • Increased System Performance: Enables higher CPU clock speeds through overclocking, resulting in improved system performance.
  • Enhanced Gaming Experience: Supports multiple graphics cards for smoother gameplay and higher frame rates.
  • Faster Storage Performance: Compatible with Intel Optane memory for accelerated storage performance.
  • High-Speed Connectivity: Offers fast data transfer rates through USB 3.1 and SATA 6 Gbps ports.
  • Reliable Network Connection: Provides a stable and fast network connection through integrated Gigabit Ethernet.

Additional Details:

The GL82Z370 SR3MD PCH connects to the CPU via the Direct Media Interface (DMI) 3.0 bus. It supports up to 24 PCI Express 3.0 lanes, allowing for flexible expansion options. The chipset also includes integrated audio and various I/O controllers. The SR3MD is the sSpec code (or Stepping code) for the GL82Z370. This chipset requires compatible 8th or 9th generation Intel Core processors to function properly. Motherboards based on the Z370 chipset typically feature robust power delivery systems to support CPU overclocking.

This chipset is essential for building high-performance desktop systems. Its features are geared toward gamers, content creators, and enthusiasts who demand the best possible performance from their PCs. The combination of overclocking support, multiple PCI Express lanes, and high-speed connectivity makes the Z370 a popular choice for these applications.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess