EN
  • EN
  • DE

NC1V-2121-25AS

Part No NC1V-2121-25AS
Manufacturer IDEC
Catalog Circuit Protection Accessories
Description Circuit Breakers Circuit Protector 2 Pole 25A Series Trip Instantaneous Time Delay Curve 1 Alarm Contact
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 25 A
RoHS Compliant
Time to Trip 100 ms
Win Source Part Number 1035719-NC1V-2121-25AS
Categories Circuit Protection Accessories
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NC1V-2121-25AS CAD Model

Description

The IDEC NC1V-2121-25AS is a circuit protection accessory with a current rating of 25A and a time to trip of 100ms.

  • Current Rating: 25A
  • Time to Trip: 100ms
  • RoHS Compliant: Yes
  • Applications: Short Circuit Protection

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR KNOB ONLY
Need more? Email Us
Eaton Bussmann
ACCY FUSE COVER R/H 25060
Need more? Email Us
Schneider Electric
INTERCONNECT BLOCK BETWEEN MANUA
Need more? Email Us
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Siemens
TRML KIT FOR MCS SW STND LUG 6AW
Need more? Email Us
Littelfuse Inc.
MODULE 4 STUD ASSEMBLY M6 THREAD
Need more? Email Us
Schurter Inc.
COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Littelfuse Inc.
COVER FOR MAXIHOLDER 152001.
Need more? Email Us
Schurter Inc.
COVER REFLOW W/CLAMP PCB 5X20MM
Lowest to $8.0076

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess