EN
  • EN
  • DE

DSC612PA3A-011A

Part No DSC612PA3A-011A
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSC612
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSC612
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344225-DSC612PA3A-011A
Ultra Librarian 3D Model Ultra Librarian DSC612PA3A-011A CAD Model

Description

Product Overview: DSC612PA3A-011A from Microchip Technology

The DSC612PA3A-011A is a state-of-the-art silicon-based MEMS oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance, low-power oscillator is an ideal solution for a wide range of applications, including consumer electronics, IoT devices, industrial automation, and telecommunications infrastructure.

Key Features

  • Frequency Range: The DSC612PA3A-011A offers a flexible frequency range, making it suitable for various applications that require precise timing solutions.
  • Low Power Consumption: Designed for energy-efficient operation, this oscillator minimizes power usage, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • High Stability: It provides exceptional frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Compact Footprint: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Programmable Output: Users can program the output frequency to meet specific application requirements, providing design flexibility and simplifying inventory management.

Applications

The versatility of the DSC612PA3A-011A makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics: Smartphones, wearables, and smart home devices
  • Industrial: Automation systems, robotics, and instrumentation
  • Networking: Routers, switches, and network interface cards
  • Automotive: Infotainment systems and advanced driver-assistance systems (ADAS)

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC612PA3A-011A oscillator undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. Customers can trust this product for their critical timing solution needs.

For detailed technical specifications, application notes, and support resources, visit Microchip Technology's official website or contact their customer support team for assistance.

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess