EN
  • EN
  • DE

PEEL22CV10AZSI-25

Part No PEEL22CV10AZSI-25
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272623-PEEL22CV10AZSI-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL22CV10AZSI-25 CAD Model

Description

The PEEL22CV10AZSI-25 is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. This device offers a versatile solution for implementing custom logic functions, replacing multiple discrete logic components and simplifying circuit design. It is known for its high speed, low power consumption, and reprogrammability, making it suitable for a wide range of applications.

Applications:

  • Address decoding: Used in memory systems to select specific memory locations.
  • State machine implementation: Enables the design of complex sequential circuits for control systems.
  • Peripheral control: Interfaces with and manages various peripheral devices in embedded systems.
  • Glue logic: Bridges the gap between different ICs with incompatible interfaces.
  • Custom logic functions: Implements application-specific logic operations tailored to particular needs.

Features:

  • High-speed operation: Propagation delay of 25ns ensures fast logic execution.
  • Electrically erasable: Allows for easy reprogramming and design iterations.
  • Programmable output polarity: Provides flexibility in configuring output signal behavior.
  • Input register option: Enables synchronous operation and improved noise immunity.
  • Low power consumption: Reduces overall system power requirements.
  • Wide operating voltage range: Supports various power supply voltages for versatile integration.

Benefits:

  • Reduced component count: Replaces multiple discrete logic gates, simplifying PCB layout.
  • Increased design flexibility: Allows for easy modification and adaptation to changing requirements.
  • Improved system performance: High-speed operation enhances overall system responsiveness.
  • Lower power consumption: Contributes to energy-efficient system designs.
  • Faster time-to-market: Simplifies the design process and reduces development time.

Additional Details:

The PEEL22CV10AZSI-25 features 12 inputs and 10 outputs, providing ample connectivity for complex logic functions. Its electrically erasable nature allows for thousands of reprogramming cycles, making it suitable for prototyping and production environments. The device is typically programmed using industry-standard programming tools and supports various programming algorithms. It is commonly available in a DIP or PLCC package for easy integration into circuit boards. This device is a good option in many applications where design flexibility and fast prototyping are desired.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess