EN
  • EN
  • DE

PEEL18CV8J-10L

Part No PEEL18CV8J-10L
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272593-PEEL18CV8J-10L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8J-10L CAD Model

Description

The PEEL18CV8J-10L is a Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. It's designed to implement custom logic functions, effectively replacing traditional TTL logic gates with a single, programmable chip. The '18CV8' designates a specific architecture within the PEEL family, indicating the number of inputs/outputs and the type of output macrocells. The '-10' signifies a propagation delay of 10ns, and the 'L' usually denotes a low-power version.

Applications

  • Address Decoding in Low-Power Systems: Used in memory systems where energy efficiency is critical.
  • Peripheral Control for Battery-Powered Devices: Enables efficient interfacing with peripherals in portable applications.
  • State Machine Implementation in Embedded Systems: Controls sequential logic operations in power-sensitive environments.
  • Glue Logic in Low-Voltage Applications: Bridges the gap between digital components in low-power circuits.
  • Timing Control in Portable Devices: Generates and manages timing signals in battery-operated equipment.

Features

  • Electrically Erasable: Allows for easy and repeated reprogramming and design modifications.
  • Programmable Logic: Offers a flexible architecture for implementing custom logic functions.
  • Low Power Consumption: Minimizes power dissipation for extended battery life or reduced heat generation.
  • High-Speed Operation: Provides a fast propagation delay of 10ns, balancing speed and power.
  • TTL Compatible Inputs/Outputs: Enables seamless integration with standard TTL devices.

Benefits

  • Extended Battery Life: Low power consumption significantly extends the operating time of battery-powered devices.
  • Reduced Heat Dissipation: Minimizes heat generation, allowing for denser packaging and simpler cooling solutions.
  • Simplified Design: Simplifies circuit design and reduces component count.
  • Improved Reliability: Reduces the number of interconnections, enhancing system reliability.
  • Faster Time-to-Market: Enables rapid prototyping and design iterations.

The PEEL18CV8J-10L is typically packaged in DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) for easy PCB mounting. Programming is accomplished using standard PROM programming equipment. The 'J' suffix may indicate a particular temperature range or package variant. This device is well-suited for applications where low power consumption and moderate speed are required.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess