The IP178D-LF is a 8-Port 10/100Mbps Fast Ethernet Switch Controller with Embedded Memory manufactured by IC Plus Corp. This device is designed for integrating multiple Ethernet devices into a single network segment. It supports auto-negotiation, auto-MDI/MDIX, and full/half-duplex operation, providing a cost-effective and flexible solution for network connectivity.
Applications:
- Small office/home office (SOHO) routers and switches
- Embedded networking applications
- Industrial Ethernet devices
- IP cameras and network video recorders (NVRs)
- Gaming consoles and media players
Features:
- 8-Port 10/100Mbps Fast Ethernet Switch: Integrates eight Ethernet ports for network connectivity.
- Embedded Memory: Includes integrated memory for packet buffering and address table storage.
- Auto-Negotiation: Automatically detects and configures the speed and duplex mode of connected devices.
- Auto-MDI/MDIX: Automatically detects and corrects cable polarity issues.
- Full/Half-Duplex Operation: Supports both full and half-duplex communication modes.
- Store-and-Forward Architecture: Ensures reliable data transmission by buffering packets before forwarding them.
- Non-Blocking Architecture: Provides wire-speed performance for all ports simultaneously.
Benefits:
- Cost-Effective Networking Solution: Integrates multiple Ethernet ports into a single device.
- Simplified Network Configuration: Auto-negotiation and auto-MDI/MDIX simplify network setup.
- Improved Network Performance: Store-and-forward architecture ensures reliable data transmission.
- Flexible Network Connectivity: Supports both full and half-duplex operation.
- Easy Integration: Designed for easy integration into various networking devices.
Additional Details:
The IP178D-LF features advanced Quality of Service (QoS) capabilities, allowing for prioritization of network traffic. It also includes VLAN support for network segmentation and security. The device is compliant with IEEE 802.3 and IEEE 802.3u standards. It supports a wide operating temperature range for reliable operation in harsh environments. The IP178D-LF is available in a LQFP package. The switch controller also includes loop detection and prevention mechanisms to avoid network disruptions. Power consumption is optimized to reduce energy costs. The device is lead-free and RoHS compliant, meeting environmental regulations. The embedded memory is designed for high reliability and performance.