EN
  • EN
  • DE

PPC604E2BE-200DE

Part No PPC604E2BE-200DE
Manufacturer IBM
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020256-PPC604E2BE-200DE
Categories OEM Parts(O-R)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC604E2BE-200DE CAD Model

Description

The IBM PPC604e2BE-200DE is a PowerPC 604e microprocessor operating at 200 MHz. It is a high-performance processor designed for a variety of embedded systems and computer applications requiring substantial processing power. The PowerPC architecture is known for its scalability and efficiency, making it a popular choice for networking equipment, industrial control systems, and high-end consumer electronics.

Applications

  • Networking equipment (routers, switches)
  • Industrial control systems
  • High-end consumer electronics (set-top boxes, gaming consoles)
  • Embedded computing platforms
  • Telecommunications infrastructure

Features

  • 200 MHz Clock Speed: Provides substantial processing power for demanding applications.
  • Superscalar Architecture: Executes multiple instructions per clock cycle, enhancing performance.
  • Out-of-Order Execution: Optimizes instruction execution order to maximize throughput.
  • Branch Prediction: Improves performance by predicting the outcome of branch instructions.
  • Integrated L1 Cache: Includes on-chip L1 instruction and data caches for fast data access.
  • 64-bit Architecture: Supports 64-bit data processing for increased memory addressing and performance.

Benefits

  • High Performance: Delivers excellent processing power for demanding applications.
  • Efficient Power Consumption: Optimized for efficient power consumption, extending battery life in portable devices.
  • Scalability: PowerPC architecture is highly scalable, allowing for use in a variety of applications.
  • Robust Design: Designed for reliable operation in demanding environments.
  • Mature Ecosystem: Supported by a mature ecosystem of software and development tools.

Additional Details

The PPC604e2BE-200DE typically requires a specific voltage supply, often around 3.3V, and proper cooling mechanisms to dissipate heat. The microprocessor is typically mounted on a motherboard using a socketed or surface-mount package. The system design should include appropriate memory controllers and peripheral interfaces to support the processor's operation. Detailed information on power consumption, thermal characteristics, and pinout diagrams can be found in the processor's datasheet. Proper grounding and decoupling techniques are crucial for ensuring stable operation and minimizing noise. The processor supports various operating systems and software development tools, enabling rapid application development and deployment.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.9589
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us
Realtek
Lowest to $1.6320
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Qualcomm
Lowest to $3.2640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess