EN
  • EN
  • DE

PPC403GA-JC25C1

Part No PPC403GA-JC25C1
Manufacturer IBM
Catalog OEM Parts (O - R)
Description PPC403GA-JC-25C1 Ibm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085841-PPC403GA-JC25C1
Categories OEM Parts(O-R)
Manufacturer IBM
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC403GA-JC25C1 CAD Model

Description

The PPC403GA-JC25C1 is a PowerPC 403GA embedded processor manufactured by IBM. This processor is designed for a range of embedded applications requiring low power consumption and robust performance.

Applications

  • Industrial control systems
  • Networking equipment
  • Printers and imaging devices
  • Point-of-sale (POS) terminals
  • Embedded telecommunications systems

Features

  • 32-bit PowerPC architecture
  • Integrated memory controller
  • Clock speed of 25 MHz
  • Low power consumption
  • On-chip peripherals such as UARTs, timers, and DMA controllers
  • Compact form factor for space-constrained applications
  • Built-in debug and trace capabilities

Benefits

  • Reduced system cost due to integrated peripherals
  • Lower power consumption extends battery life in portable devices
  • Enhanced performance for demanding embedded tasks
  • Simplified system design with integrated memory controller
  • Faster time-to-market with readily available development tools
  • Improved system reliability through robust design

Technical Specifications

The PPC403GA-JC25C1 operates at 25 MHz. It includes an integrated memory controller which supports various memory types. The processor incorporates various peripherals such as UARTs for serial communication, timers for real-time control, and DMA controllers for high-speed data transfer. Its compact form factor makes it suitable for space-constrained embedded systems. The processor also includes built-in debug and trace capabilities, which simplify software development and debugging. Designed for low power consumption, the PPC403GA-JC25C1 is a suitable choice for battery-powered devices and energy-efficient applications.

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
NEC
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Ericsson
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Sharp Microelectronics
Need more? Email Us
Ricoh
Need more? Email Us
Qualcomm
Lowest to $3.2640

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess