EN
  • EN
  • DE

IBM EL3Q - 32GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)

Part No IBM EL3Q - 32GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)
Manufacturer IBM
Catalog IT infrastructure Memory
Description 32GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419501-IBM EL3Q - 32GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL3Q - 32GB DDR3 (4Gb) CDIMM DRAM 1600MHz (Short) CAD Model

Description

The IBM EL3Q memory module is a high-performance, 32GB DDR3 CDIMM, designed to meet the demands of enterprise computing environments. Operating at a speed of 1600MHz, it provides a substantial throughput boost for processes requiring swift data access and transfer rates. The use of DDR3 technology ensures compatibility with a broad range of IBM server systems, making it an ideal choice for system administrators looking to upgrade memory capacity or replace aging modules. The 'Short' descriptor indicates a compact form factor, allowing this module to be deployed in server slots with limited physical space, thus maintaining airflow and system integrity even in densely populated racks. The EL3Q module incorporates leading-edge DRAM technology and supports ECC (error-correcting code), significantly reducing the likelihood of data corruption and ensuring system stability and reliability. This makes the IBM EL3Q module particularly valuable for critical applications where data integrity is paramount, including financial transaction processing, large database operations, and virtualized environments.

You May Also Be Interested in

Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess