EN
  • EN
  • DE

IBM EL3D - PCIe3 2-pt 56 Gb FDR IB Adapter x16 CCIN 2CE7

Part No IBM EL3D - PCIe3 2-pt 56 Gb FDR IB Adapter x16 CCIN 2CE7
Manufacturer IBM
Catalog Adapters
Description PCIe3 2-pt 56 Gb FDR IB Adapter x16 CCIN 2CE7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414114-IBM EL3D - PCIe3 2-pt 56 Gb FDR IB Adapter x16 CCIN 2CE7
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EL3D - PCIe3 2-pt 56 Gb FDR IB Adapter x16 CCIN 2CE7 CAD Model

Description

The IBM EL3D adapter is a highly advanced and performance-oriented PCIe 3.0 compatible device designed primarily for high-speed computing and networking environments. With a dual-port configuration, it delivers a staggering 56 Gb/s throughput per port using the FDR (Fourteen Data Rate) InfiniBand technology, signaling a total bandwidth capacity of up to 112 Gb/s. This makes the EL3D adapter an ideal solution for demanding tasks such as large-scale database management, high-performance computing (HPC) clusters, and data-intensive analytics. Its x16 PCI Express 3.0 (PCIe3) interface ensures broad compatibility with a wide range of server architectures while providing ample bandwidth for data transfer. The CCIN 2CE7 identifier marks this device within IBM's catalog, ensuring its authenticity and compatibility with certain IBM systems. Designed for superior scalability and low latency communication, it supports advanced features such as RDMA (Remote Direct Memory Access), enhancing efficiencies in data center operations by allowing direct memory access from one computer into that of another without involving the CPU. Furthermore, it facilitates energy-saving operations and reduced total cost of ownership (TCO) with its advanced power management capabilities.

You May Also Be Interested in

Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
SAS Connectivity Card (CIOv) for IBM BladeCenter
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess