EN
  • EN
  • DE

IBM EJT9 - 18-Bay Rackmount Kit (Bezel, Brackets & Top)

Part No IBM EJT9 - 18-Bay Rackmount Kit (Bezel, Brackets & Top)
Manufacturer IBM
Catalog IT infrastructure Accessories
Description Front Bezel for 18-Bay BackPlane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413851-IBM EJT9 - 18-Bay Rackmount Kit (Bezel, Brackets & Top)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM EJT9 - 18-Bay Rackmount Kit (Bezel, Brackets & Top) CAD Model

Description

The IBM EJT9 18-Bay Rackmount Kit is a comprehensive mounting solution designed for securing and organizing IBM storage units and servers within a rack environment. This kit includes a bezel, brackets, and a top cover, providing all the necessary components for a secure, integrated installation. The bezel offers a sleek, professional appearance while protecting the front of the devices. The brackets ensure stable and secure mounting of the units within the rack, and the top cover protects the equipment from dust and other external elements. The 18-bay capacity accommodates multiple units, making it an ideal choice for data centers and enterprise IT environments that require efficient space utilization and scalability. The EJT9 rackmount kit is built to IBM's high-quality standards, ensuring durability and compatibility with IBM's range of storage units and servers. By facilitating organized, secure installations, this rackmount kit enhances airflow around the equipment, contributing to optimal cooling and performance. It is an essential accessory for businesses aiming to create a streamlined, efficient data center infrastructure with easy access for maintenance and upgrades.

You May Also Be Interested in

CISCO
2960S Blank Module slot cover
Need more? Email Us
CISCO
Single Catalyst 9200 Blank Stack Module
Need more? Email Us
CISCO
Supercap for 9266CV, 9265CV and 9285CV-8e
Need more? Email Us
CISCO
UCS 2.5 inch HDD blanking panel
Need more? Email Us
CISCO
Compatible Catalyst 2960X Blank Module slot cover
Need more? Email Us
CISCO
Cisco AIR-ACC1530-PMK1=
Need more? Email Us
CISCO
Cisco UCS SFF SSD HS Caddy
Need more? Email Us
CISCO
Cisco ASA 5505 Rack Mount KitCisco is the worldwide leader in networking for the Internet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess