EN
  • EN
  • DE

IBM 9840-AF1A - 10Gb FCoE 8 Port Host Optics (8x SFP)

Part No IBM 9840-AF1A - 10Gb FCoE 8 Port Host Optics (8x SFP)
Manufacturer IBM
Catalog Sfp
Description 10Gb FCoE 8 Port Host Optics (8x SFP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1421455-IBM 9840-AF1A - 10Gb FCoE 8 Port Host Optics (8x SFP)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9840-AF1A - 10Gb FCoE 8 Port Host Optics (8x SFP) CAD Model

Description

The IBM 9840-AF1A module presents a cutting-edge solution, incorporating eight 10 Gigabit Fibre Channel over Ethernet (FCoE) SFP+ transceivers, designed for unparalleled networking performance. This innovative module is aimed at facilitating high-speed, efficient data center communications by combining the reliability of Fibre Channel with the flexibility of Ethernet. It serves as an ideal solution for environments requiring fast, reliable storage access and network connectivity, while also looking to leverage the cost-effectiveness and widespread adoption of Ethernet technology. With its support for the FCoE protocol, this module enables the simultaneous transmission of storage and network traffic over a single network infrastructure, vastly simplifying data center architectures and reducing overall costs. Each of the eight ports provides bandwidths of up to 10Gbps, ensuring substantial throughput for data-intensive applications and services. Its compatibility with standard SFP+ slots makes it a versatile addition to a wide range of networking devices, offering a scalable and efficient way to enhance network performance and storage accessibility. The 9840-AF1A is particularly suitable for organizations seeking to modernize their data center infrastructures, offering a harmonious blend of performance, reliability, and cost efficiency.

You May Also Be Interested in

HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess