EN
  • EN
  • DE

NCT3301Y-C

Part No NCT3301Y-C
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988386-NCT3301Y-C
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCT3301Y-C CAD Model

Description

The NCT3301Y-C is a Super I/O controller from Nuvoton Technology Corporation of America. It integrates multiple functions into a single chip, providing essential input/output capabilities for embedded systems and computer motherboards. It's designed to reduce board space, lower system costs, and simplify system design.

Applications:

  • Embedded systems: Providing essential I/O functions for industrial control systems, point-of-sale (POS) terminals, and other embedded applications.
  • Computer motherboards: Integrating legacy I/O functions such as serial ports, parallel ports, and floppy disk controller.
  • Industrial PCs: Providing a wide range of I/O capabilities for industrial computing platforms.
  • Networking devices: Supporting serial communication and other I/O functions in routers, switches, and other networking equipment.
  • Building automation systems Interfacing sensors, actuators, and other devices in building management and control systems.

Features:

  • Multiple serial ports: Supports multiple UARTs (Universal Asynchronous Receiver/Transmitters) for serial communication.
  • Parallel port: Includes a parallel port for connecting printers and other legacy devices.
  • Floppy disk controller: Integrated floppy disk controller for supporting legacy floppy drives.
  • Keyboard and mouse controller: Supports keyboard and mouse interfaces.
  • Hardware monitoring: Monitors system voltages, temperatures, and fan speeds.
  • GPIO (General Purpose Input/Output) pins: Provides a number of GPIO pins for flexible I/O control.

Benefits:

  • Reduced board space: Integrated functions reduce the number of components on the board, saving space.
  • Lower system cost: Integration reduces the overall system cost by combining multiple functions into a single chip.
  • Simplified system design: Simplifies system design by integrating multiple I/O functions.
  • Flexibility: GPIO pins provide flexible I/O control, allowing for customization to specific application requirements.
  • System monitoring: Hardware monitoring features provide valuable system information for troubleshooting and maintenance.

Additional Details:

The NCT3301Y-C typically communicates with the host system via the LPC (Low Pin Count) bus. Specific features and capabilities may vary depending on the specific configuration and application. Refer to the Nuvoton datasheet for complete details on pinout, electrical characteristics, and programming information.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6818 $51.1350
180+ $0.5595 $100.7100
280+ $0.5420 $151.7600
385+ $0.5245 $201.9325
495+ $0.5070 $250.9650
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess