EN
  • EN
  • DE

IBM 9110-51A/7655 - p5+ Model 51A Server - 2W 1.9GHz Processor

Part No IBM 9110-51A/7655 - p5+ Model 51A Server - 2W 1.9GHz Processor
Manufacturer IBM
Catalog Server
Description p5+ Model 51A Server - 2W 1.9GHz Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421144-IBM 9110-51A/7655 - p5+ Model 51A Server - 2W 1.9GHz Processor
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9110-51A/7655 - p5+ Model 51A Server - 2W 1.9GHz Processor CAD Model

Description

The IBM 9110-51A/7655, also known as the p5+ Model 51A Server, is a robust and versatile mid-range server engineered to handle a variety of business applications and workloads efficiently. This model features a dual-core 1.9GHz POWER5+ processor, known for its exceptional performance, reliability, and scalability. The POWER5+ architecture offers significant advantages, including simultaneous multithreading (SMT) technology, allowing for enhanced throughput and computing efficiency by executing two threads per core. With its advanced virtualization capabilities through IBM's PowerVM technology, the 9110-51A/7655 allows for efficient resource allocation and flexibility, enabling businesses to consolidate multiple workloads onto fewer physical machines, thereby reducing costs and improving IT efficiency. This server supports AIX, IBM's Unix operating system, and Linux, providing a versatile platform for deploying a wide range of applications. The architecture is designed with redundancy and robustness in mind, ensuring high availability and minimizing downtime for critical applications. Its scalable design allows for easy expansion, making it an ideal choice for businesses looking to grow their IT infrastructure as their needs evolve. In addition, IBM offers comprehensive support and maintenance options to help ensure the long-term reliability and performance of the IBM 9110-51A/7655 server.

You May Also Be Interested in

Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess