EN
  • EN
  • DE

IBM 9009-41A-8CORE - 9009-41A-8CORE 2.8 to 3.8 GHz

Part No IBM 9009-41A-8CORE - 9009-41A-8CORE 2.8 to 3.8 GHz
Manufacturer IBM
Catalog Server
Description 9009-41A-8CORE 2.8 to 3.8 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421261-IBM 9009-41A-8CORE - 9009-41A-8CORE 2.8 to 3.8 GHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9009-41A-8CORE - 9009-41A-8CORE 2.8 to 3.8 GHz CAD Model

Description

The IBM 9009-41A-8CORE presents a state-of-the-art server solution, endowed with 8 powerful cores that operate at frequencies ranging from 2.8 to 3.8 GHz, catering to a broad spectrum of computing demands with exceptional versatility. This server model, part of IBM's acclaimed Power Systems series, is engineered to offer peak performance, scalability, and reliability for businesses keen on maintaining a competitive edge in today’s fast-paced technological landscape. With its expansive frequency range, this server adeptly manages a variety of workloads, from complex analytics to enterprise-grade applications, ensuring swift and efficient processing. The architecture is designed to optimize power consumption while maximizing computational speed, making the IBM 9009-41A an ideal choice for organizations focused on operational efficiency and environmental sustainability. The integration of cutting-edge technology, combined with IBM's reliability, makes the 9009-41A-8CORE a pinnacle of server innovation, designed to support the next generation of business applications and services.

You May Also Be Interested in

Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess