EN
  • EN
  • DE

IBM 9009-41A-4CORE - 9009-41A 4CORE 2.3 to 3.8 GHz

Part No IBM 9009-41A-4CORE - 9009-41A 4CORE 2.3 to 3.8 GHz
Manufacturer IBM
Catalog Server
Description 9009-41A 4CORE 2.3 to 3.8 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421147-IBM 9009-41A-4CORE - 9009-41A 4CORE 2.3 to 3.8 GHz
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 9009-41A-4CORE - 9009-41A 4CORE 2.3 to 3.8 GHz CAD Model

Description

The IBM 9009-41A, also known as the Power System S914, features a 4-core processor configuration with speeds ranging from 2.3 GHz to 3.8 GHz, providing a flexible and powerful platform for small to medium-sized enterprise workloads. Built on IBM's POWER9 technology, this server offers significant advancements in I/O bandwidth, computing performance, and energy efficiency compared to previous models. The POWER9 processor supports SMT8, enabling up to 8 threads per core for superior multitasking and throughput. This server is designed to handle a wide range of workloads, including database management, analytics, and cloud environments, with the efficiency and scalability that modern businesses require. It supports various operating systems, including AIX, IBM i, and Linux, offering versatility for application deployment. The 9009-41A comes equipped with PowerVM virtualization technology, enabling organizations to maximize resource utilization, simplify IT management, and reduce costs through effective server consolidation. This server also focuses on data security and compliance, incorporating robust security features to protect sensitive information and ensure business continuity. The IBM 9009-41A is ideal for businesses seeking a reliable, scalable, and high-performance server solution to drive growth and innovation.

You May Also Be Interested in

IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess