EN
  • EN
  • DE

IBM 82XX-5903 - SAS 3Gb 2-Port PCIe (x8) 380MB DDR RAID

Part No IBM 82XX-5903 - SAS 3Gb 2-Port PCIe (x8) 380MB DDR RAID
Manufacturer IBM
Catalog Adapters
Description SAS 3Gb 2-Port PCIe (x8) 380MB DDR RAID
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414446-IBM 82XX-5903 - SAS 3Gb 2-Port PCIe (x8) 380MB DDR RAID
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 82XX-5903 - SAS 3Gb 2-Port PCIe (x8) 380MB DDR RAID CAD Model

Description

The IBM 82XX-5903 is a sophisticated RAID adapter designed to enhance storage performance and reliability in server environments. This adapter features two ports for connectivity with Serial Attached SCSI (SAS) drives, supporting data transfer rates of up to 3 Gigabits per second. It leverages a PCIe (x8) interface, providing a broad bandwidth for data transmission and ensuring compatibility with a wide range of server architectures. The inclusion of 380MB of DDR memory on the adapter itself allows for efficient queuing and processing of RAID operations, significantly improving the speed and reliability of data access. This RAID adapter supports various RAID levels, including 0, 1, and 10, offering flexibility in configuring storage arrays for performance or redundancy. The IBM 82XX-5903 is particularly suited for applications requiring high-speed data access and protection against data loss, such as databases, file servers, and video surveillance systems. Its advanced features, such as online capacity expansion and RAID level migration, provide system administrators with the tools necessary to manage storage efficiently, optimize server performance, and ensure data integrity.

You May Also Be Interested in

Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess