EN
  • EN
  • DE

IBM 8205-E6D-EPCR-6 - P7+ 740 - 16-Core - 6 x OS - P20

Part No IBM 8205-E6D-EPCR-6 - P7+ 740 - 16-Core - 6 x OS - P20
Manufacturer IBM
Catalog Server
Description P7+ 740 - 16-Core - 6 x OS - P20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421214-IBM 8205-E6D-EPCR-6 - P7+ 740 - 16-Core - 6 x OS - P20
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8205-E6D-EPCR-6 - P7+ 740 - 16-Core - 6 x OS - P20 CAD Model

Description

The IBM 8205-E6D-EPCR-6 model encapsulates a robust and powerful server designed for high-end computing environments. This model, part of the IBM Power 7+ series, specifically the P7+ 740 variant, is engineered to deliver outstanding performance and reliability. It features a 16-core processor setup, leveraging IBM's advanced Power7+ architecture, which is renowned for its high throughput and energy efficiency. This server is equipped with support for 6 operating systems, showcasing its remarkable virtualization capabilities, thereby allowing multiple virtual machines to run concurrently, optimizing resource utilization and reducing operational costs. The P20 indication symbolizes its placement in a higher tier of IBM's software licensing and service support structures, hinting at its capability to handle enterprise-level workloads. The machine's architecture is meticulously designed to support vast amounts of data, making it an ideal solution for businesses involved in data analytics, cloud environments, and transaction-heavy applications where performance and reliability are critical.

You May Also Be Interested in

Lenovo
ThinkSystem SR850 v2 - Configured to order
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess