EN
  • EN
  • DE

IBM 8204-E8A - 8204-E8A 4way 4,2Ghz Power6

Part No IBM 8204-E8A - 8204-E8A 4way 4,2Ghz Power6
Manufacturer IBM
Catalog Server
Description 8204-E8A 4way 4,2Ghz Power6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421145-IBM 8204-E8A - 8204-E8A 4way 4,2Ghz Power6
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8204-E8A - 8204-E8A 4way 4,2Ghz Power6 CAD Model

Description

The IBM 8204-E8A, or Power 520 Express, is powered by the cutting-edge POWER6 processor, which clocks in at an impressive 4.2GHz. This server is particularly known for its remarkable speed and efficiency, making it a top choice for businesses requiring high-performance computing capabilities. The POWER6 processor is a dual-core CPU that delivers exceptional performance for both commercial and scientific applications, benefiting significantly from the processor's ability to execute two threads simultaneously per core. The 8204-E8A's architecture features EnergyScale technology that enhances power efficiency through features like frequency scaling, power gating, and thermal management. This server supports up to a 4-way configuration, providing scalable options for businesses in need of more processing power without compromising on efficiency. It runs on AIX, IBM i, and Linux operating systems, providing flexibility to cater to various application requirements. The IBM 8204-E8A is designed to support virtualization with PowerVM, enabling more efficient resource utilization, simplified IT management, and reduced costs through server consolidation. Its advanced virtualization capabilities, reliability, and scalability make it an ideal solution for a wide range of business applications, from database and ERP systems to business intelligence and analytics solutions. The robust security features, along with comprehensive support and maintenance options from IBM, ensure that businesses can rely on the 8204-E8A for their critical applications.

You May Also Be Interested in

Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM x3850 X5 - Configured to order
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess