EN
  • EN
  • DE

IBM 8203-E4A-5633-1-30US - 1-Core 4.2GHz - 1 x OS - 30 USER - P05

Part No IBM 8203-E4A-5633-1-30US - 1-Core 4.2GHz - 1 x OS - 30 USER - P05
Manufacturer IBM
Catalog Server
Description 1-Core 4.2GHz - 1 x OS - 30 USER - P05
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421262-IBM 8203-E4A-5633-1-30US - 1-Core 4.2GHz - 1 x OS - 30 USER - P05
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8203-E4A-5633-1-30US - 1-Core 4.2GHz - 1 x OS - 30 USER - P05 CAD Model

Description

The IBM 8203-E4A-5633-1-30US emerges as a specialized server solution, meticulously crafted to serve small businesses or specific departmental needs within larger organizations. This model boasts a single-core processor clocked at 4.2GHz, designed for tasks that require dedicated processing power without the need for multi-threading capabilities. It comes with support for one operating system, making it an ideal choice for organizations that require a simplified IT infrastructure with focused application deployment. The server is licensed for up to 30 users, making it an efficient and cost-effective solution for small user bases. Operating within the P05 software tier, this model emphasizes affordability and operational efficiency, with a lean approach to resource allocation and licensing. The IBM 8203-E4A-5633-1-30US is tailored for scenarios where a single-core, high-frequency server can fulfill specific computing needs with precision and reliability, providing a streamlined and effective computing solution.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9009-42A-8CORE-EP1E
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
8408-44E 36Core 3,65Ghc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess