EN
  • EN
  • DE

IBM 8202-E4C-EPC5 - 4-Core 3.0GHz - P05

Part No IBM 8202-E4C-EPC5 - 4-Core 3.0GHz - P05
Manufacturer IBM
Catalog Server
Description 4-Core 3.0GHz - P05
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421149-IBM 8202-E4C-EPC5 - 4-Core 3.0GHz - P05
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8202-E4C-EPC5 - 4-Core 3.0GHz - P05 CAD Model

Description

The IBM 8202-E4C-EPC5, commonly referred to as the Power 720 Express, comes equipped with a 4-core processor that operates at a clock rate of 3.0 GHz. This server is designed to offer a blend of performance, reliability, and scalability for small to medium-sized businesses or for departments within large enterprises. Built on IBM's POWER7 processor technology, it provides enhanced capabilities for processing vast amounts of data and supports advanced multitasking with its capability to execute four threads per core. The 8202-E4C-EPC5 model is compatible with AIX, IBM i, and Linux operating systems, thereby offering flexibility in application deployment. Its P05 software tier makes it an economical choice for businesses looking for a powerful yet cost-effective server solution. With built-in PowerVM virtualization technology, this server offers robust virtualization features, including logical partitioning for optimized resource allocation and improved IT infrastructure efficiency. This model is well-suited for applications ranging from databases and analytics platforms to ERP systems and more, providing the necessary computational power and reliability to support critical business functions. Additionally, its energy-efficient design and support for IBM's comprehensive maintenance and support services make the 8202-E4C-EPC5 a sustainable and dependable choice for organizations seeking to enhance their IT capabilities.

You May Also Be Interested in

Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
IBM System x 3250 M4
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess