EN
  • EN
  • DE

IBM 8202-E4B-8352 - 8-CORE 3.0GHz - POWER VM STANDARD EDITION

Part No IBM 8202-E4B-8352 - 8-CORE 3.0GHz - POWER VM STANDARD EDITION
Manufacturer IBM
Catalog Server
Description 8-CORE 3.0GHz - POWER VM STANDARD EDITION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1421039-IBM 8202-E4B-8352 - 8-CORE 3.0GHz - POWER VM STANDARD EDITION
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 8202-E4B-8352 - 8-CORE 3.0GHz - POWER VM STANDARD EDITION CAD Model

Description

The IBM 8202-E4B-8352 is a powerful addition to the IBM Power Systems range, featuring an 8-core 3.0GHz processor capable of delivering high performance and efficiency for demanding enterprise applications. Built on the innovative POWER7 processor technology, this server is designed to optimize workload management and energy efficiency, providing a robust platform for both AIX and IBM i operating environments. The inclusion of the POWER VM Standard Edition software highlights this server's strong virtualization capabilities, enabling organizations to consolidate multiple applications and servers onto a single physical machine. This feature not only enhances resource utilization but also contributes to significant reductions in energy consumption, space requirements, and overall operational expenses. The 8202-E4B-8352 model excels in scalability and flexibility, allowing businesses to customize and expand their system configurations according to specific needs. With support for a wide range of memory, storage, and I/O expansion options, it is well equipped to handle growth and evolving workload demands. Security is a cornerstone of this server, incorporating advanced features to ensure that data remains secure and compliance standards are met. The IBM 8202-E4B-8352 server, with its blend of performance, virtualization, and scalability, is ideally positioned to support the critical operations of modern enterprises, facilitating efficient management of complex IT environments and laying a foundation for future growth.

You May Also Be Interested in

Lenovo
IBM System x 3100 M4
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
System Planar - x3650M4 HD
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
SR650 ThinkSystem - 12 x LFF Chassis
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess