EN
  • EN
  • DE

IBM 74Y8613 - 3.55GHz 8-Core POWER7 Processor Module

Part No IBM 74Y8613 - 3.55GHz 8-Core POWER7 Processor Module
Manufacturer IBM
Catalog CPU
Description 3.55GHz 8-Core POWER7 Processor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1416289-IBM 74Y8613 - 3.55GHz 8-Core POWER7 Processor Module
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y8613 - 3.55GHz 8-Core POWER7 Processor Module CAD Model

Description

The IBM 74Y8613 embodies a significant leap in processor technology as an 8-Core POWER7 Processor Module, clocking in at a remarkable speed of 3.55GHz. This powerhouse processor is a testament to IBM's commitment to providing cutting-edge technology that addresses the demanding needs of modern data centers and enterprise applications. As a part of the renowned POWER7 family, this processor module delivers exceptional performance for tasks ranging from large-scale database management and business analytics to high-performance computing and artificial intelligence workloads. Its 8-core configuration enables it to handle multiple threads simultaneously, significantly improving computational efficiency and throughput. This is particularly beneficial in multi-user environments and for applications that require high parallel processing capabilities. Moreover, the POWER7 architecture is designed with energy efficiency in mind, ensuring that while it delivers robust performance, it also optimizes power consumption, helping organizations to reduce their operational costs and carbon footprint. The IBM 74Y8613 is compatible with a variety of IBM servers, making it an ideal upgrade path for enterprises looking to boost their computing power without overhauling their existing infrastructure. Its integration with IBM's server technology provides a seamless and reliable computing experience, backed by IBM's extensive support and innovation in the field of enterprise computing. This processor module not only represents a significant technological advancement but also provides the foundation for running tomorrow's applications today, ensuring businesses remain competitive in an ever-evolving digital landscape.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess