EN
  • EN
  • DE

IBM 74Y5784 - POWER DISTRIBUTION UNIT

Part No IBM 74Y5784 - POWER DISTRIBUTION UNIT
Manufacturer IBM
Catalog Power Supply Units
Description POWER DISTRIBUTION UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1420602-IBM 74Y5784 - POWER DISTRIBUTION UNIT
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y5784 - POWER DISTRIBUTION UNIT CAD Model

Description

The IBM 74Y5784 Power Distribution Unit (PDU) is engineered to distribute electrical power efficiently to multiple IBM server systems and IT equipment. This PDU is designed to enhance energy distribution within IT environments, ensuring that all connected devices receive stable and reliable power. It features multiple output connections, allowing for the simultaneous powering of various components, which optimizes space and reduces clutter in data centers. The IBM 74Y5784 also incorporates advanced monitoring capabilities, enabling administrators to closely monitor power consumption, efficiency, and the overall health of the electrical system. By providing comprehensive protection against electrical anomalies, this PDU helps safeguard valuable IT assets against damage. Its robust build and design for easy installation make it an indispensable asset for managing and optimizing power distribution in demanding data center environments.

You May Also Be Interested in

IBM
IBM 35P0858 - HE Power Supply 110/220VAC, 450W
Need more? Email Us
IBM
Power Supply / Fan Kit
Need more? Email Us
IBM
IBM - HIGH VOLTAGE PDU - 208 VOLT
Need more? Email Us
IBM
IBM 23R1496 - DS4800 PSU-fan unit
Need more? Email Us
IBM
IBM 1722W POWER SUPPLY FOR E880 PSERIES
Need more? Email Us
IBM
AC Power Supply - 1400W (200-240 VAC)
Need more? Email Us
IBM
DS3500 PSU AC
Need more? Email Us
IBM
PWR SUPPLY,700WATT AC,HOT-SWAP
Need more? Email Us
IBM
UPS TRANSFORMER UNIT - SYSTEM UNIT WITH EXPANSION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess