EN
  • EN
  • DE

IBM 74Y3243 - 10Gb 2-Port PCIe2 (x8) Ethernet Copper LP style

Part No IBM 74Y3243 - 10Gb 2-Port PCIe2 (x8) Ethernet Copper LP style
Manufacturer IBM
Catalog Adapters
Description 10Gb 2-Port PCIe2 (x8) Ethernet Copper LP style
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414203-IBM 74Y3243 - 10Gb 2-Port PCIe2 (x8) Ethernet Copper LP style
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 74Y3243 - 10Gb 2-Port PCIe2 (x8) Ethernet Copper LP style CAD Model

Description

The IBM 74Y3243 is a high-performance, dual-port, 10 Gigabit Ethernet (10GbE) network adapter designed to provide superior networking capabilities to IBM servers. This adapter features a PCIe 2.0 x8 interface, ensuring high data transfer rates between the server and the network. Its copper-based connectivity allows for cost-effective and efficient network connections over short distances, making it suitable for data center environments. The adapter's low-profile (LP) design enables its installation in servers with limited space, offering flexibility in deployment. With two Ethernet ports, the IBM 74Y3243 provides redundancy and increased bandwidth, enhancing network reliability and performance for data-intensive applications. Its compatibility with existing Ethernet infrastructures simplifies integration, minimizing downtime during setup. This adapter is an ideal solution for businesses looking to upgrade their server network connections to accommodate higher data volumes and improve overall network efficiency. Its robust design and compatibility with IBM servers ensure a reliable and high-performing networking solution for enterprise data centers.

You May Also Be Interested in

Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess