EN
  • EN
  • DE

IBM 5260 - PCIe2 LP 4-Port 1GbE Adapter

Part No IBM 5260 - PCIe2 LP 4-Port 1GbE Adapter
Manufacturer IBM
Catalog Adapters
Description PCIe2 LP 4-Port 1GbE Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414298-IBM 5260 - PCIe2 LP 4-Port 1GbE Adapter
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 5260 - PCIe2 LP 4-Port 1GbE Adapter CAD Model

Description

The IBM 5260 is a PCIe Gen 2, low-profile, quad-port 1 Gigabit Ethernet (1GbE) adapter, designed to increase network throughput and redundancy in enterprise environments. Offering four independent 1GbE ports, this adapter facilitates high-density network connectivity and supports advanced features such as VLAN tagging, load balancing, and failover to enhance network efficiency and reliability. Its low-profile form factor makes it suitable for installation in a variety of server types, including rack-mounted and tower servers, ensuring broad compatibility. The adapter is specifically engineered for scenarios requiring increased network interface density, improved bandwidth distribution across multiple ports, and enhanced data reliability. By integrating this adapter into their infrastructure, organizations can achieve improved network performance, reduced bottlenecks, and greater flexibility in managing network traffic. Its design reflects IBM's commitment to quality, reliability, and performance, making it a suitable addition to any professional computing environment.

You May Also Be Interested in

NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
Lenovo
2Gbs PCI-X Host Bus Adapter
Need more? Email Us
NetApp
HBA,FC,Tape,PCIe,4Gb,Op (2),R6
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
NetApp
Netapp 16GB 4-Port FC Adapter
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess