EN
  • EN
  • DE

IBM 46K6734 - 4-Port PCIe (x1)Async EIA-232 Adap (FH) no cable

Part No IBM 46K6734 - 4-Port PCIe (x1)Async EIA-232 Adap (FH) no cable
Manufacturer IBM
Catalog Adapters
Description 4-Port PCIe (x1)Async EIA-232 Adap (FH) no cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414256-IBM 46K6734 - 4-Port PCIe (x1)Async EIA-232 Adap (FH) no cable
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 46K6734 - 4-Port PCIe (x1)Async EIA-232 Adap (FH) no cable CAD Model

Description

The IBM 46K6734 is a 4-Port PCIe (x1) Asynchronous EIA-232 Adapter designed to provide high-speed serial connectivity through PCIe slots, offering users an efficient way to add or expand serial ports in desktops, servers, and workstations. This adapter, featuring the EIA-232 standard (formerly known as RS-232), is ideal for connecting a wide range of serial devices such as modems, printers, point-of-sale systems, and industrial control devices. Its PCIe x1 interface ensures compatibility with most systems, providing easy installation and integration into existing setups without the need for extensive modifications. Each of the four ports supports asynchronous data transfer, allowing devices to communicate at various baud rates depending on their requirements, making it a flexible solution for applications that require reliable serial communication. The full-height (FH) design of the adapter ensures it fits securely into standard system chassis, although it is worth noting that cables are not included with the adapter and must be purchased separately. This adapter is particularly beneficial in environments where serial devices are prevalent but newer systems lack the native ports to connect them. By leveraging the PCIe bus, the IBM 46K6734 adapter provides a durable and high-performing solution to maintain legacy serial device connectivity within modern computing environments.

You May Also Be Interested in

Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess