EN
  • EN
  • DE

IBM 46C0552 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-10600 CL9 ECC

Part No IBM 46C0552 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-10600 CL9 ECC
Manufacturer IBM
Catalog IT infrastructure Memory
Description 4GB (1x4GB, 2Rx8, 1.35V) PC3L-10600 CL9 ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1419732-IBM 46C0552 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-10600 CL9 ECC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 46C0552 - 4GB (1x4GB, 2Rx8, 1.35V) PC3L-10600 CL9 ECC CAD Model

Description

The IBM 46C0552 is a 4GB DDR3 memory module designed for use in select IBM servers and workstations. Operating at a voltage of 1.35V, this module is engineered to reduce the overall power consumption of the system it's installed in, making it an eco-friendly choice for organizations looking to minimize their environmental footprint without compromising on performance. With a configuration of 1x4GB and utilizing a 2Rx8 architecture, it ensures reliable operation and compatibility with a wide range of systems. The PC3L-10600 specification denotes its ability to deliver speeds up to 1333MHz, ensuring that data is transferred efficiently and with minimal delay, making it suitable for applications that require high memory bandwidth. The module's ECC (Error Correcting Code) capability is a critical feature that detects and corrects the most common types of internal data corruption, offering an added layer of data integrity and stability. This is particularly important in server environments, where data accuracy is paramount. CL9 (Column Address Strobe Latency) specifies the latency between the memory controller requesting data from the memory module and the availability of the data, with this module offering a balance between performance and latency for optimal system operation.

You May Also Be Interested in

Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess