EN
  • EN
  • DE

IBM 45W6796 - IBM BATTERY MODULE set (3pack)

Part No IBM 45W6796 - IBM BATTERY MODULE set (3pack)
Manufacturer IBM
Catalog Battery
Description IBM BATTERY MODULE set (3pack)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1414765-IBM 45W6796 - IBM BATTERY MODULE set (3pack)
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 45W6796 - IBM BATTERY MODULE set (3pack) CAD Model

Description

The IBM 45W6796 Battery Module set, comprising a 3-pack configuration, is a crucial component designed to enhance the operational efficiency and reliability of IBM's storage and server solutions. These battery modules are meticulously engineered to provide auxiliary power, thereby ensuring that data remains protected and systems continue to operate smoothly even in the event of a primary power failure. This auxiliary power capability is fundamental for systems requiring high availability and data integrity, preventing unexpected data loss and system downtime. The batteries are designed for ease of installation and maintenance, ensuring a seamless integration into existing setups. Each battery in the set is manufactured to meet IBM's stringent quality and performance standards, offering durability and a prolonged lifespan even under continuous usage conditions. The use of three batteries in tandem allows for a scalable and flexible approach to power backup, accommodating various operational demands and enhancing system resilience. With the IBM 45W6796 Battery Module set, businesses can significantly bolster their IT infrastructure's reliability, safeguarding against power irregularities and ensuring uninterrupted operation.

You May Also Be Interested in

EMC
EMC BBU 3-BATTERY PACKS DD160 And DD620
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
Battery for EMC SPS 2200W
Need more? Email Us
EMC
Battery for EMC SPS 2200W PQ1218ST10
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess