EN
  • EN
  • DE

IBM 39J4996 - PCI-X DDR 2.0 DUAL CHAN.U320

Part No IBM 39J4996 - PCI-X DDR 2.0 DUAL CHAN.U320
Manufacturer IBM
Catalog Adapters
Description PCI-X DDR 2.0 DUAL CHAN.U320
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1414460-IBM 39J4996 - PCI-X DDR 2.0 DUAL CHAN.U320
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 39J4996 - PCI-X DDR 2.0 DUAL CHAN.U320 CAD Model

Description

The IBM 39J4996 adapter epitomizes the advanced PCI-X DDR (Double Data Rate) 2.0 Dual Channel Ultra320 SCSI technology, designed to meet the high performance and reliability standards of enterprise computing environments. It supports Ultra320 SCSI, a leading-edge interface, to deliver exceptional data transfer rates of up to 320 MB/s per channel. The dual-channel architecture effectively provides a total bandwidth of up to 640 MB/s, catering to applications and systems demanding high-speed data access and storage, such as sophisticated database management, multimedia content delivery, and comprehensive ERP solutions. Incorporating PCI-X DDR 2.0 technology, the IBM 39J4996 ensures superior bandwidth and compatibility with existing and next-generation servers and workstations, offering a high degree of future-proofing for IT investments. The adapter also supports advanced SCSI features like SCSI Command Queuing for improved device performance and flexibility. Designed for high dependability, the IBM 39J4996 facilitates the creation of RAID configurations, ensuring data integrity and availability even in the event of drive failure. This adapter is an indispensable component for organizations aiming to leverage high-capacity, high-speed storage solutions to drive their operations forward, ensuring both performance and reliability in their computing infrastructure.

You May Also Be Interested in

Lenovo
IBM 81Y4484Optional onboard data cache (DDR3 running at 1333 MHz) 512 MB with optional battery backup (81Y4508 of 00Y3656)
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess