EN
  • EN
  • DE

IBM 3584-35L0633 - ACC Card L22/L32/L52

Part No IBM 3584-35L0633 - ACC Card L22/L32/L52
Manufacturer IBM
Catalog IT infrastructure Accessories
Description ACC Card L22/L32/L52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413845-IBM 3584-35L0633 - ACC Card L22/L32/L52
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 3584-35L0633 - ACC Card L22/L32/L52 CAD Model

Description

The IBM 3584-35L0633 ACC (Accessory) Card is an essential component designed for IBM's enterprise-level tape libraries, specifically the L22, L32, and L52 models. This accessory card plays a crucial role in enhancing the performance and functionality of the tape libraries, which are widely used for data backup, archiving, and disaster recovery solutions in large-scale IT environments. The L22, L32, and L52 models are part of the IBM System Storage TS3500 Tape Library family, known for their reliability, scalability, and high performance. The 3584-35L0633 ACC Card is engineered to support advanced library management and connectivity features. It enables seamless integration with existing network infrastructures and provides high-speed data transfer rates, ensuring efficient operations. The card supports various tape drives and media types, allowing for flexible data storage solutions. It includes features such as advanced error checking and correction, which enhance data integrity and reliability. The IBM 3584-35L0633 ACC Card is designed for easy installation and maintenance, ensuring minimal downtime and maximizing productivity. It's an ideal upgrade for businesses looking to optimize their data storage strategy and ensure data availability and security.

You May Also Be Interested in

Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY BRACKET PRECISION T7600 T7910 2.5 TO 3.5
Need more? Email Us
Dell
CADDY 3.5 PE2900 PE2950 WITHOUT INTERPOSER
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess