EN
  • EN
  • DE

IBM 23A4406 - Switch, Door Interlock

Part No IBM 23A4406 - Switch, Door Interlock
Manufacturer IBM
Catalog IT infrastructure Accessories
Description Switch, Door Interlock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413591-IBM 23A4406 - Switch, Door Interlock
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 23A4406 - Switch, Door Interlock CAD Model

Description

The IBM 23A4406 Switch, Door Interlock, is a specialized component engineered to augment the safety and security features of a range of IBM devices. This switch plays a critical role in ensuring that the machine operates only when its doors or panels are securely closed, thereby preventing accidental access to its internal components while in operation. The door interlock switch is a safety-centric design element that acts as a fail-safe, interrupting the power supply or halting operations if the door to the device is open, thus safeguarding users from potential harm and protecting the device’s internal components from external interference or damage. Crafted with precision, the IBM 23A4406 is built to seamlessly integrate with compatible IBM models, ensuring ease of installation and optimal functionality. Its robust design is tailored to withstand the rigors of continuous use, offering reliability and longevity in preventing unauthorized access to the device’s internals. By restricting the operation of the device to situations where all panels are secured, this switch plays an indispensable role in maintaining the operational integrity and safety standards of IBM equipment. The IBM 23A4406 Door Interlock Switch is an essential component for administrators and technicians looking to enforce safety protocols and preserve the operational security of their IBM machines.

You May Also Be Interested in

EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess