EN
  • EN
  • DE

IBM 2244-7003 - OEL - 10 TB UNIT

Part No IBM 2244-7003 - OEL - 10 TB UNIT
Manufacturer IBM
Catalog Licenses
Description IBM 2244-7003 - OEL - 10 TB UNIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Licenses
Win Source Part Number 1419451-IBM 2244-7003 - OEL - 10 TB UNIT
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2244-7003 - OEL - 10 TB UNIT CAD Model

Description

The IBM 2244-7003 OEL - 10 TB Unit is an advanced optical expansion library (OEL) storage solution, engineered to meet the growing data storage needs of modern enterprises. With a substantial capacity of 10 terabytes (TB), this unit offers expansive storage space for archiving, backup, and retrieval of critical data across various industries. Designed for seamless integration with IBM's sophisticated data management systems, it provides a reliable and secure means of data storage, ensuring data integrity and accessibility over long periods. The use of optical technology allows for low power consumption and reduced operational costs, making it an economically viable option for long-term data preservation. The IBM 2244-7003 is characterized by its durability, scalability, and high data transfer rates, making it suitable for businesses looking to future-proof their storage infrastructure, enhance their disaster recovery capabilities, and support compliance with data retention policies.

You May Also Be Interested in

Lenovo
IBM DS4700 Linux on Power Host Kit (CD-ROM). Type: Network management. Platform: LinuxThe host kits for the DS4700 contain DS4000 Storage Manager and, depending on which host kit you select, include licensed IBM Machine Code to support attachment to host servers running different operating systems.
Need more? Email Us
Lenovo
FlashCopy Upgrade
Need more? Email Us
Lenovo
DS3000 Solaris Host Kit
Need more? Email Us
Lenovo
LENOVO 4P47A64860 - 10TB Free FabricPool License- 3yr Svcs
Need more? Email Us
Lenovo
IBM 44W2144. Software type: Upgrade
Need more? Email Us
Lenovo
LENOVO 01DE369 - Lenovo Storage V3700 V2 Remote Mirroring Key Activation
Need more? Email Us
Lenovo
LENOVO 22R5897 - 16E Open Trunking (FCP Support Only)
Need more? Email Us
Lenovo
IBM DS4700 FC/SATA Enclosure Intermix ActivationFC/SATA Enclosure Intermix option for DS4700 enables concurrent attachment of EXP810 enclosures with FC E-DDMs and EXP810 enclosures with SATA E-DDMs.
Need more? Email Us
Lenovo
LENOVO 00YE464 - UPS Power Manager Activation Silver Key(100 nodes)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess