EN
  • EN
  • DE

CDR33BX104AKWR

Part No CDR33BX104AKWR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER SMP MLC HI-REL / Ceramic Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Bulk
Product Status Active
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 915223-CDR33BX104AKWR
Ultra Librarian 3D Model Ultra Librarian CDR33BX104AKWR CAD Model

Description

The CDR33BX104AKWR is a ceramic multilayer capacitor (MLCC) manufactured by AVX Corporation, a Kyocera AVX company. It is designed for surface mount applications and offers high capacitance stability over a wide range of temperatures and frequencies.

Applications

  • Bypass Capacitors: Used to bypass noise and ripple in power supplies and digital circuits.
  • Decoupling Capacitors: Employed to decouple voltage rails and reduce noise in electronic circuits.
  • Filtering: Utilized in filters to attenuate unwanted frequencies.
  • Timing Circuits: Used in timing circuits to provide stable and accurate timing signals.
  • RF Applications: Applied in RF circuits for impedance matching and tuning.

Features

  • Ceramic Multilayer Construction: Provides high capacitance stability and low ESR (Equivalent Series Resistance).
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • High Capacitance Value: 0.1µF capacitance.
  • BX Dielectric: Offers stable capacitance over temperature and voltage.
  • High Voltage Rating: Typically rated for 100V or higher.

Benefits

  • Improved Noise Immunity: Reduces noise and ripple in electronic circuits, improving overall performance.
  • Stable Performance: Maintains stable capacitance over a wide range of temperatures and frequencies.
  • Reduced Board Space: Small size allows for efficient use of board space.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Long-Term Reliability: Ceramic construction ensures long-term reliability and stability.

Additional Details

The CDR33BX104AKWR typically comes in a EIA 1210 or similar surface mount package size. Key specifications include the capacitance value (0.1µF), voltage rating, temperature coefficient, and tolerance. The BX dielectric material provides stable capacitance characteristics over a wide operating temperature range. It's important to consult the AVX datasheet for detailed information on electrical characteristics, physical dimensions, and soldering recommendations. This capacitor is suitable for a variety of applications requiring stable capacitance and reliable performance in surface mount assemblies. The robust ceramic construction ensures long-term stability and reliability in demanding operating conditions.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3259 $59.6655
110+ $1.0880 $119.6800
165+ $1.0541 $173.9265
230+ $1.0200 $234.6000
295+ $0.9861 $290.8995
395+ $0.8840 $349.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess