EN
  • EN
  • DE

IBM 2072-FRONTS-SFF - v3700 SFF bezel kit

Part No IBM 2072-FRONTS-SFF - v3700 SFF bezel kit
Manufacturer IBM
Catalog IT infrastructure Accessories
Description v3700 SFF bezel kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1413530-IBM 2072-FRONTS-SFF - v3700 SFF bezel kit
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 2072-FRONTS-SFF - v3700 SFF bezel kit CAD Model

Description

The IBM 2072-FRONTS-SFF is a meticulously designed v3700 SFF bezel kit, crafted specifically for enhancing the physical security and aesthetic appeal of IBM's v3700 small form factor (SFF) storage systems. This bezel kit serves as both a protective cover and a critical component for maintaining the integrity and operational efficiency of the storage units. It ensures that the internal components are safeguarded against dust, accidental impacts, and unauthorized access, thereby prolonging the lifespan of the storage system and ensuring the safety of stored data. Furthermore, its sleek design seamlessly integrates with existing IT environments, providing a professional appearance that complements the advanced technology it protects. The installation process of the IBM 2072-FRONTS-SFF bezel kit is straightforward, requiring minimal tools and effort, which is crucial for maintaining uninterrupted operation in dynamic data center environments. By equipping their v3700 SFF storage systems with this bezel kit, organizations can achieve an optimal balance between physical security, aesthetic uniformity, and system efficiency, ensuring their data storage infrastructure meets the highest standards of excellence.

You May Also Be Interested in

EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess